8634详情
Emerson 8634重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Approvals
UL;CSA
Cable Types
SO
Manufacturer
Appleton
Manufacturer Part Number
8634
Voltage, Rating
600 VAC
额定电流
7 Amps
线规
16/4 AWG
电缆长度
30 Feet
0个相似型号
8634拓展信息
8634详情
Emerson 8634重要参数规格及、参数值,及相似型号如下:
Approvals
UL;CSA
Cable Types
SO
Manufacturer
Appleton
Manufacturer Part Number
8634
Voltage, Rating
600 VAC
额定电流
7 Amps
线规
16/4 AWG
电缆长度
30 Feet
8634拓展信息