8729详情
Emerson 8729重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
600 VAC
Manufacturer Part Number
8729
Approvals
UL;CSA
Manufacturer
Appleton
Cable Types
SO
额定电流
18 Amps
线规
12/3 AWG
电缆长度
70 Feet
0个相似型号
8729拓展信息
8729详情
Emerson 8729重要参数规格及、参数值,及相似型号如下:
Voltage, Rating
600 VAC
Manufacturer Part Number
8729
Approvals
UL;CSA
Manufacturer
Appleton
Cable Types
SO
额定电流
18 Amps
线规
12/3 AWG
电缆长度
70 Feet
8729拓展信息