APP570SA详情
Emerson APP570SA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Lacquered
Nominal current
16
Nominal voltage
250
Type of fastening
Mounting with claw and screw
Material quality
Thermoplastic
Transparent
无
Model
Protective contact (type F)
Manufacturer
Appleton
Approvals
UL;CSA
Manufacturer Part Number
APP570SA
组成
Aluminum
样式
Form 7
频率
50 - 50
连接类型
Wedgenut
APP570SA拓展信息








哦! 它是空的。