AXB150详情
Emerson AXB150重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally open contact
2
Number of normally open contacts as main contact
3
Voltage type for actuating
AC/DC
Rated operation current Ie at AC-3, 400 V
860
Rated operation power at AC-3, 400 V
500
Number of auxiliary contacts as normally closed contact
2
Manufacturer Part Number
AXB150
Approvals
UL
Manufacturer
Appleton
组成
Ductile Iron
连接类型
Threaded
AXB150拓展信息








哦! 它是空的。