CG-1250S详情
Emerson CG-1250S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Maximum Cable Diameter (mm)
4.75 mm
Minimum Cable Diameter (mm)
3.18 mm
Angle
Straight
Approvals
CSA, UL
Cable Style
Round
Manufacturer
Appleton
Grip Type
Bushing Grip with Strain Relief
Manufacturer Part Number
CG1250S
组成
Metallic
0个相似型号
CG-1250S拓展信息








哦! 它是空的。