CG1525详情
Emerson CG1525重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Aluminum
Angle
Straight
Approvals
CSA, UL
Cable Style
Round
Grip Type
Bushing Grip with Strain Relief
Manufacturer
Appleton
Manufacturer Part Number
CG1525
Maximum Cable Diameter (mm)
6.35 mm
Minimum Cable Diameter (mm)
3.96 mm
组成
Metallic
CG1525拓展信息
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson








哦! 它是空的。