CG153200S详情
Emerson CG153200S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Angle
Straight
Approvals
CSA, UL
Cable Style
Round
Grip Type
Bushing Grip with Strain Relief
Manufacturer
Appleton
Manufacturer Part Number
CG153200S
Maximum Cable Diameter (mm)
45.21 mm
Minimum Cable Diameter (mm)
38.89 mm
组成
Metallic
CG153200S拓展信息
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson








哦! 它是空的。