CG-3750详情
Emerson CG-3750重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Aluminum
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Amphenol
Brand
Amphenol Pcd
Maximum Cable Diameter (mm)
12.7 mm
Minimum Cable Diameter (mm)
9.53 mm
Angle
Straight
Manufacturer Part Number
CG3750
Approvals
CSA, UL
Cable Style
Round
Grip Type
Bushing Grip with Strain Relief
组成
Metallic
子类别
Circular Connectors
产品类别
圆形MIL规格后壳
产品类别
圆形MIL规格后壳
CG-3750拓展信息








哦! 它是空的。