CG-87125S详情
Emerson CG-87125S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Maximum Cable Diameter (mm)
25.4 mm
Minimum Cable Diameter (mm)
22.23 mm
Angle
Straight
Manufacturer Part Number
CG87125S
Grip Type
Bushing Grip with Strain Relief
Manufacturer
Appleton
Cable Style
Round
Approvals
CSA, UL
组成
Metallic
CG-87125S拓展信息
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson








哦! 它是空的。