CG90100125S详情
Emerson CG90100125S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Angle
90 Degrees
Approvals
CSA, UL
Cable Style
Round
Grip Type
Bushing Grip with Strain Relief
Manufacturer
Appleton
Manufacturer Part Number
CG90100125S
Maximum Cable Diameter (mm)
28.58 mm
Minimum Cable Diameter (mm)
25.4 mm
组成
Metallic
CG90100125S拓展信息
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson








哦! 它是空的。