CG903138详情
Emerson CG903138重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Aluminum
Angle
90 Degrees
Approvals
CSA, UL
Cable Style
Round
Grip Type
Bushing Grip with Strain Relief
Manufacturer
Appleton
Manufacturer Part Number
CG903138
Maximum Cable Diameter (mm)
11.1 mm
Minimum Cable Diameter (mm)
7.92 mm
组成
Metallic
CG903138拓展信息
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson








哦! 它是空的。