CG9075100详情
Emerson CG9075100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Aluminum
Maximum Cable Diameter (mm)
22.23 mm
Minimum Cable Diameter (mm)
19.05 mm
Angle
90 Degrees
Manufacturer Part Number
CG9075100
Approvals
CSA, UL
Cable Style
Round
Manufacturer
Appleton
Grip Type
Bushing Grip with Strain Relief
组成
Metallic
CG9075100拓展信息
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson








哦! 它是空的。