EXGJH418SS详情
Emerson EXGJH418SS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Surface protection
Powder coating
Nominal voltage
220 - 240
Protection class
II
Material housing
Aluminium
Suitable for wall mounting
无
Voltage type
AC
Degree of protection (IP)
IP20
With light source
有
Manufacturer Part Number
EXGJH418SS
Approvals
UL;CSA;EX
Manufacturer
Appleton
组成
不锈钢
可调节性
Rotating and swivelling
连接类型
Threaded
宽度
210
长度
210
EXGJH418SS拓展信息








哦! 它是空的。