EYSEF400AL详情
Emerson EYSEF400AL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon
Maximum Cable Diameter (mm)
9.53 mm
Minimum Cable Diameter (mm)
6.35 mm
Angle
Straight
Cable Style
Round
Manufacturer
Killark-Hubbell Electrical Products
Grip Type
Bushing Grip with Strain Relief
Manufacturer Part Number
EYSEF400AL
组成
Non-Metallic
位置
Vertical and Horizontal
连接类型
Female Hub - Expanded Fill
EYSEF400AL拓展信息








哦! 它是空的。