FFL-75详情
Emerson FFL-75重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Malleable Iron
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Amphenol
Brand
Amphenol Pcd
Angle
90 Degrees
Approvals
CSA, UL
Manufacturer Part Number
FFL75
组成
Metallic
子类别
Circular Connectors
产品类别
圆形MIL规格后壳
连接类型
Female to Female - Threaded
产品类别
圆形MIL规格后壳
FFL-75拓展信息








哦! 它是空的。