G7F107R详情
Emerson G7F107R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor category
Class 6 = very flexible
Material outer sheath
Other
Nominal voltage U
500
Min. permitted bending radius, stationary application/permanent installation
56
Min. permitted bending radius, moving application/free movement
210
Low smoke (according to EN 61034-2)
无
Nominal voltage U0
300
Screen over stranding
Braiding
Nominal cross section conductor
0.75
Core identification
Numbers
Screen over stranding element
None
Outer diameter approx.
14
Permitted cable outer temperature during assembling/handling
-20 - 80
Colour outer sheath
Green
Material core insulation
Other
Permitted cable outer temperature after assembling without vibration
-40 - 80
Stranding element
无
G7F107R拓展信息








哦! 它是空的。