GAM771L48详情
Emerson GAM771L48重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
GAM771L48
Approvals
CSA, UL
Manufacturer
Appleton
Mounting
Wall
样式
Flood
电压
480 VAC
电源
400 W
灯型
High Pressure Sodium
知识产权评级
IP66
0个相似型号
GAM771L48拓展信息
GAM771L48详情
Emerson GAM771L48重要参数规格及、参数值,及相似型号如下:
Manufacturer Part Number
GAM771L48
Approvals
CSA, UL
Manufacturer
Appleton
Mounting
Wall
样式
Flood
电压
480 VAC
电源
400 W
灯型
High Pressure Sodium
知识产权评级
IP66
GAM771L48拓展信息