IMP4-3I0-00-B详情
Emerson IMP4-3I0-00-B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Copper
Surface protection
Tinned
Bolt dimension (metric)
12
Nominal cross section
120
Conductor category
Several
RoHS
Compliant
绝缘的
无
0个相似型号
IMP4-3I0-00-B拓展信息
IMP8-3V-2V-30-A
Emerson
VS1-D5-03-CE
Emerson
VS6-L1-00-CE
Emerson
MP6-2D-2Q-4EE-00
Emerson
VS8-B9-B9-B9-B9-00-CE
Emerson
VS1-K2-F323-00-CE
Emerson
MP4-2C-1F-1F-00
Emerson
MP6-2E-1D-4EE-4LL-00
Emerson
MP4-2E-1L-1E-00
Emerson
MP1-3N-2N-2Q-33
Emerson








哦! 它是空的。