IMP4-3I0-1I0-30-A详情
Emerson IMP4-3I0-1I0-30-A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of control element
Long turning handle
Rated permanent current Iu
250
Cable entry
Side
Degree of protection (IP), front side
IP40
Type of electrical connection of main circuit
Screw connection
RoHS
Compliant
0个相似型号
IMP4-3I0-1I0-30-A拓展信息
IMP4-3U0-1W0-1W0-03-A
Emerson
MP6-2C-2E-03
Emerson
IMP4-4QE0-4QE0-4QE0-4QE0-00-A
Emerson
NFS110-7601
Emerson
MP1-3N-3N-05
Emerson
MP6-2E-1E-1D-4LL-20
Emerson
VS8-L1-B8-B0-00-449-CE
Emerson
VS8-D9-D9-23-466-CE
Emerson
MP4-1W-1W-10
Emerson
MP6-1W-1W-1W-4NE-4NN-00
Emerson








哦! 它是空的。