MP6-3F-4EE-00详情
Emerson MP6-3F-4EE-00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Surface protection
Untreated
Glass-fibre reinforced
无
For Ex-Zone dust
20, 21, 22
Thread length
41.5
Degree of protection (IP)
IP68
Explosion-tested version
有
Suitable for cable diameter
57 - 78
With locknut
无
Thread type
NPT
With strain relief
无
Wrench width
95
Material quality
Brass
Bend radius protection/trumpet flare
无
For Ex-zone gas
1, 2
Shock resistant
有
Model
Straight
RoHS
Compliant
MP6-3F-4EE-00拓展信息
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson








哦! 它是空的。