MP8-3H-1H-1J-1J-03详情
Emerson MP8-3H-1H-1J-1J-03重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material of contact surface
Gold
Degree of protection (IP)
IP67
Permitted cable outer temperature during assembling/handling
-25 - 80
Rated current In
4
Permitted cable outer temperature after assembling without vibration
-40 - 80
RoHS
Compliant
0个相似型号
MP8-3H-1H-1J-1J-03拓展信息
MP6-2E-1E-1D-4LL-20
Emerson
VS8-L1-B8-B0-00-449-CE
Emerson
VS8-D9-D9-23-466-CE
Emerson
MP4-1W-1W-10
Emerson
MP6-1W-1W-1W-4NE-4NN-00
Emerson
IVS1-3E0-2L0-2L0-1E0-1Q0-00-A
Emerson
MP6-2E-1E-1Q-4LL-00
Emerson
MP1-3R-2R-1D-1E-30
Emerson
MP1-3N-3N-1Q-05
Emerson
MP6-3W-4LE-LLL-00
Emerson








哦! 它是空的。