Emerson PB-100-D
- 收藏
- 对比
PB-100-D
769-PB-100-D
无类别的
--
大陆
立即发货

Appleton PB100D Conduit Bushing.Appleton NEER Conduit Bushing, Series: PB-D, 1/2 in Trade, Insulated Insulated/Non-Insulated, 221 deg F, Polypropylene, Gray, 1.03 in Dia x 0.37 in THK Dimensions. Catalog Description: Features:1.03IN Dia X 0.37 IN Thick, For Threaded Conduit/Connector, Standard:UL 514B, CSA C22.2, Size:0.5IN, Material:Polypropylene, Color:Gray, Temperature Rating:105CE.
1最小包装量--
添加到询价列表







哦! 它是空的。