PNM1L25AGXJ详情
Emerson PNM1L25AGXJ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Appleton
Manufacturer Part Number
PNM1L25AGXJ
Mounting
Yoke
样式
Flood
电压
230 VAC, 240 VAC
电源
250 W
灯型
High Pressure Sodium
知识产权评级
IP66
0个相似型号
PNM1L25AGXJ拓展信息
PNM1L25AGXJ详情
Emerson PNM1L25AGXJ重要参数规格及、参数值,及相似型号如下:
Manufacturer
Appleton
Manufacturer Part Number
PNM1L25AGXJ
Mounting
Yoke
样式
Flood
电压
230 VAC, 240 VAC
电源
250 W
灯型
High Pressure Sodium
知识产权评级
IP66
PNM1L25AGXJ拓展信息