R412022872详情
Emerson R412022872重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
NO
Maximum Operating Temperature
+80°C
Minimum Operating Temperature
-30°C
LED Indicator
有
Manufacturer Series
ST6
类型
Reed
电源电压
10 to 30V dc
知识产权评级
IP65, IP67
0个相似型号
R412022872拓展信息
R422001129
Emerson
0822122007
Emerson
35500335
Emerson
52100089
Emerson
52100008
Emerson
52100090
Emerson
52000001
Emerson
52000012
Emerson
52000078
Emerson
51900005
Emerson








哦! 它是空的。