SCI50
SCI50

注:图像仅供参考,请参阅产品规格

技术文档 技术文档

PDF列表 PDF文档列表
免费送样

Emerson SCI50

  • 收藏
  • 对比

型号

SCI50

品牌

Emerson

utmel 编号

769-SCI50

商品类别

无类别的

封装

--

交货地

大陆

交期(工作日)

立即发货

ROHS

ECAD

简介

Appleton SCI50 Squeeze Conduit Connector.Appleton NEER Squeeze Conduit Connector, Insulated Throat Straight, Series: SCI, 1/2 in Trade, Cable Openings: 0.88 to 1 in, For Use With: FMC, Die Cast Zinc, Metallic, Natural Finish, 1.5 in L x 1.06 in H Dimensions. Catalog Description: Cord and Cable Fittings, Straight SqueezeType Connector, Material: Zinc Diecast, UL Standard: 514B, Trade Size 1/2, Dimension: Body Length 1.50 Inches, Thread Length .48 Inches, Diameter 1.35 Inches, Inside Diameter ...

起订量

1最小包装量--

添加到询价列表
SCI50
SCI50 Emerson Appleton SCI50 Squeeze Conduit Connector.Appleton NEER Squeeze Conduit Connector, Insulated Throat Straight, Series: SCI, 1/2 in Trade, Cable Openings: 0.88 to 1 in, For Use With: FMC, Die Cast Zinc, Metallic, Natural Finish, 1.5 in L x 1.06 in H Dimensions. Catalog Description: Cord and Cable Fittings, Straight SqueezeType Connector, Material: Zinc Diecast, UL Standard: 514B, Trade Size 1/2, Dimension: Body Length 1.50 Inches, Thread Length .48 Inches, Diameter 1.35 Inches, Inside Diameter ...

请发送询价,我们将立即回复。

库存:

请发送询价,我们将立即回复。

*
验证码
在线咨询

SCI50详情

Emerson SCI50重要参数规格及、参数值,及相似型号如下:

  • 参数名
    参数值
    全选
  • 参数名
    参数值
    全选
0个相似型号

SCI50拓展信息

索引: # 0 1 2 3 4 5 6 7 8 9 A B C D E F G H I J K L M N O P Q R S T U V W X Y Z

公司资质

ISO13485
AS
SMTA
DUNS