SDN524100P详情
Emerson SDN524100P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Appleton
RoHS
有
Power Factor Correction
有
Mounting
Chassis, DIN Rail
Manufacturer Part Number
SDN524100P
Approvals
CE, cULus, cURus
Input Frequency
48 Hz, 125 Hz
操作温度
14-140 °F
输出电流
5 A
过载保护
有
输入电压(交流电)
120 VAC, 208 VAC, 240 VAC
SDN524100P拓展信息
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson








哦! 它是空的。