STB75SR详情
Emerson STB75SR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
厂商
Teledyne FLIR Commercial Systems
Product Status
Obsolete
Package
Bulk
Manufacturer Part Number
STB75SR
Approvals
CSA, UL
Manufacturer
Appleton
系列
CM
类型
Current Meter, Clamp/Probe
规格说明
DMM Functions Include Voltage, Resistance, Frequency and Current to 400A
评级结果
CAT III 600V, CAT IV 300V
STB75SR拓展信息








哦! 它是空的。