TC050028SS详情
Emerson TC050028SS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
不锈钢
Maximum Cable Diameter (mm)
7.11 mm
Minimum Cable Diameter (mm)
3.3 mm
Angle
Straight
Manufacturer Part Number
TC050028SS
Approvals
ATEX, CSA, UL
Cable Style
Round
Manufacturer
Appleton
Grip Type
Bushing Grip
组成
Metallic
知识产权评级
IP66, IP67, IP68
TC050028SS拓展信息
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson








哦! 它是空的。