TC075028SS详情
Emerson TC075028SS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
不锈钢
Angle
Straight
Approvals
ATEX, CSA, UL
Cable Style
Round
Grip Type
Bushing Grip
Manufacturer
Appleton
Manufacturer Part Number
TC075028SS
Maximum Cable Diameter (mm)
7.11 mm
Minimum Cable Diameter (mm)
3.3 mm
组成
Metallic
知识产权评级
IP66, IP67, IP68
TC075028SS拓展信息
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson








哦! 它是空的。