TMC2150233SS详情
Emerson TMC2150233SS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
不锈钢
Angle
Straight
Approvals
CSA, UL
Maximum Cable Diameter (mm)
59.18 mm
Minimum Cable Diameter (mm)
48.51 mm
Manufacturer Part Number
TMC2150233SS
Cable Style
Round
Manufacturer
Appleton
Grip Type
Bushing Grip
组成
Metallic
知识产权评级
IP66
TMC2150233SS拓展信息
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson








哦! 它是空的。