TMC2X075075SSX详情
Emerson TMC2X075075SSX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
不锈钢
Grip Type
Bushing Grip
Manufacturer
Appleton
Cable Style
Round
Approvals
CSA, UL
Manufacturer Part Number
TMC2X075075SSX
Angle
Straight
Minimum Cable Diameter (mm)
12.7 mm
Maximum Cable Diameter (mm)
19.05 mm
组成
Metallic
知识产权评级
IP66
TMC2X075075SSX拓展信息
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson








哦! 它是空的。