TMC2X075118AX详情
Emerson TMC2X075118AX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Aluminum
Angle
Straight
Approvals
CSA, UL
Cable Style
Round
Grip Type
Bushing Grip
Manufacturer
Appleton
Manufacturer Part Number
TMC2X075118AX
Maximum Cable Diameter (mm)
29.97 mm
Minimum Cable Diameter (mm)
22.1 mm
组成
Metallic
知识产权评级
IP66
TMC2X075118AX拓展信息
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson








哦! 它是空的。