TMC2X075118SSX详情
Emerson TMC2X075118SSX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
不锈钢
Maximum Cable Diameter (mm)
29.97 mm
Minimum Cable Diameter (mm)
22.1 mm
Angle
Straight
Manufacturer Part Number
TMC2X075118SSX
Approvals
CSA, UL
Cable Style
Round
Manufacturer
Appleton
Grip Type
Bushing Grip
组成
Metallic
知识产权评级
IP66
TMC2X075118SSX拓展信息
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson








哦! 它是空的。