TMC2X100137NBX详情
Emerson TMC2X100137NBX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
镀镍黄铜
Maximum Cable Diameter (mm)
34.8 mm
Minimum Cable Diameter (mm)
27.18 mm
Angle
Straight
Manufacturer Part Number
TMC2X100137NBX
Approvals
CSA, UL
Cable Style
Round
Manufacturer
Appleton
Grip Type
Bushing Grip
组成
Metallic
知识产权评级
IP66
TMC2X100137NBX拓展信息
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson








哦! 它是空的。