TWCL200MN详情
Emerson TWCL200MN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
0.11 - 0.13
Nominal voltage
220 - 240
Ambient temperature
-20 - 35
Protection class
I
Material housing
Plastic
Suitable for wall mounting
有
Voltage type
AC
Degree of protection (IP)
IP65
With light source
有
Manufacturer Part Number
TWCL200MN
Manufacturer
Appleton
类型
EMT (Electrical Metallic Tubing)
组成
Malleable Iron
样式
One Hole
宽度
80
长度
1215
TWCL200MN拓展信息








哦! 它是空的。