VPX2075详情
Emerson VPX2075重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Approvals
UL;CSA
Manufacturer
Appleton
Manufacturer Part Number
VPX2075
Mounting
Ceiling
样式
Globe
电压
277 VAC
电源
200 to 300 Watts
灯型
Incandescent
0个相似型号
VPX2075拓展信息
VPX2075详情
Emerson VPX2075重要参数规格及、参数值,及相似型号如下:
Approvals
UL;CSA
Manufacturer
Appleton
Manufacturer Part Number
VPX2075
Mounting
Ceiling
样式
Globe
电压
277 VAC
电源
200 to 300 Watts
灯型
Incandescent
VPX2075拓展信息