VS1-B2-H330-02-417-CE详情
Emerson VS1-B2-H330-02-417-CE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material core insulation
Other
Conductor surface
Bare
Outer diameter approx.
14.4
Halogen free according to IEC 60754-2
无
Nominal cross section conductor
50
Nominal voltage U0
450
Core colour
Black
Low smoke according to IEC 61034-2
无
Nominal voltage U
750
Conductor category
Class 5 = flexible
RoHS
Compliant
VS1-B2-H330-02-417-CE拓展信息
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson
Emerson








哦! 它是空的。