6826-0141-02详情
Encitech 6826-0141-02重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Packaging type
Bulk
Content
1pc(s)
Factory colour
Metal
Compatible with
D-SUB enclosure 9-pin,D-SUB enclosure 15-pin,D-SUB enclosure 25-pin,D-SUB enclosure 37-pin
Manufacturer part #
6826-0141-02
Material (details)
Steel, nickel-plated
Thread type
UNC 4-40
类型
JSFM-47-UNC4-40-T5
长度
47mm
6826-0141-02拓展信息









哦! 它是空的。