E300278100详情
Energizer E300278100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
QFN
Standard Frequency
32.768
Operating Temp Range
-20C to 70C
Operating Supply Voltage (Max)
3.63(V)
Operating Supply Voltage (Min)
2.97(V)
Programmable
无
Power Source
D Batteries x 2
包装
Bulk
类型
CLOCK OSCILLATOR
频率稳定性
±20(ppm)
对称性-最大值
55(%)
负载电容
15(pF)
光源
LED
E300278100拓展信息
Energizer
Energizer
Energizer
Energizer
Energizer
Energizer
Energizer
Energizer
Energizer
Energizer








哦! 它是空的。