E301323702详情
Energizer E301323702重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
QFN
质量
139g
Standard Frequency
32.768
Operating Temp Range
-20C to 70C
Operating Supply Voltage (Max)
3.63(V)
Operating Supply Voltage (Min)
2.97(V)
Programmable
无
Battery Capacity
-
包装
Bulk
类型
CLOCK OSCILLATOR
频率稳定性
±25(ppm)
对称性-最大值
55(%)
负载电容
15(pF)
E301323702拓展信息
Energizer
Energizer
Energizer
Energizer
Energizer
Energizer
Energizer
Energizer
Energizer
Energizer








哦! 它是空的。