Energizer Battery Company 451
- 收藏
- 对比
451详情
Energizer Battery Company 451重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料--车身
Polypropylene
零件状态
Obsolete
湿度敏感性等级(MSL)
不适用
类型
Lantern
电池尺寸
Lantern Requires 1
灯型
Krypton
特征
Floats, Impact Resistant, Weatherproof
灯输出
51 Lumens
长度
7.15 181.6mm
RoHS状态
Non-RoHS Compliant
451拓展信息
Energizer
Energizer
Energizer
Energizer
Energizer
Energizer
Energizer
Energizer
Energizer
Energizer









哦! 它是空的。