Energizer Battery Company HCSW21E
- 收藏
- 对比
HCSW21E
780-HCSW21E
手电筒
--
大陆
立即发货

FLASHLIGHT LED 300 LUMEN AA(2)
1最小包装量--
HCSW21E详情
Energizer Battery Company HCSW21E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
系列
Hard Case Professional® PivotPro
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Standard
电池尺寸
AA Requires 2
灯型
LED
灯输出
300 Lumens
RoHS状态
Non-RoHS Compliant
HCSW21E拓展信息
Energizer
Energizer
Energizer
Energizer
Energizer
Energizer
Energizer
Energizer
Energizer
Energizer








哦! 它是空的。