Energizer Battery Company HD7L33AE
- 收藏
- 对比
HD7L33AE详情
Energizer Battery Company HD7L33AE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
125
材料--车身
Plastic
已出版
2012
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Headlight
电池尺寸
AAA Requires 3
灯型
LED
特征
Adjustable Band, Multiple Modes, Swiveling Head, Water Resistant, Weatherproof
灯输出
125 Lumens
长度
2.87 72.9mm
RoHS状态
Non-RoHS Compliant
达到SVHC
无SVHC
HD7L33AE拓展信息
Energizer
Energizer
Energizer
Energizer
Energizer
Energizer
Energizer
Energizer
Energizer
Energizer









哦! 它是空的。