Energizer Battery Company HDB32E
- 收藏
- 对比
HDB32E详情
Energizer Battery Company HDB32E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
2 Weeks
系列
视觉高清
已出版
2015
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Headlight
电池尺寸
AAA Requires 3
灯型
LED
特征
Adjustable Band, Impact Resistant, Includes Batteries, Multiple Modes, Shatterproof Lens, Swiveling Head, Water Resistant
灯输出
150 Lumens
RoHS状态
符合RoHS标准
HDB32E拓展信息
Energizer
Energizer
Energizer
Energizer
Energizer
Energizer
Energizer
Energizer
Energizer
Energizer









哦! 它是空的。