Energizer Battery Company MSHD31BP
- 收藏
- 对比
MSHD31BP
780-MSHD31BP
手电筒
--
大陆
立即发货

Head Light;Flashlight;Explosion Proof;Orange/Black;3AA Not Included
1最小包装量--
MSHD31BP详情
Energizer Battery Company MSHD31BP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
已出版
2010
系列
Intrinsically Safe™
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Headlight
电池尺寸
AA Requires 3
灯型
LED
特征
Adjustable Band, Impact Resistant, Multiple Modes, Shatterproof Lens, Swiveling Head, Weatherproof
电池数量
3
灯输出
66 Lumens
RoHS状态
符合RoHS标准
达到SVHC
无SVHC
MSHD31BP拓展信息
Energizer
Energizer
Energizer
Energizer
Energizer
Energizer
Energizer
Energizer
Energizer
Energizer








哦! 它是空的。