EPIC Connectors 73004110
- 收藏
- 对比
73004110
792-73004110
圆形连接器
--
大陆
立即发货

73004110 datasheet pdf and Circular Connectors product details from EPIC Connectors stock available at utmel
1最小包装量--
73004110详情
EPIC Connectors 73004110重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Contact Materials
Copper
Voltage Rating (DC)
160 V
Voltage Rating (AC)
160 V
RoHS
Compliant
接头数量
12
73004110拓展信息
EPIC Connectors
EPIC Connectors
EPIC Connectors
EPIC Connectors
EPIC Connectors
EPIC Connectors
EPIC Connectors
EPIC Connectors
EPIC Connectors
EPIC Connectors







哦! 它是空的。