060-702818000173120详情
Epson 060-702818000173120重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
6
Maximum Voltage
630 VAC/630 VDC
Manufacturer Part Number
7000-PS111-8630300
Side 2 Gender
Female
Side 1 Gender
Male
Manufacturer
Murrelektronik
Cable Types
PVC
连接器类型
M40 Straight Male to M40 Straight Female, 6-pole
知识产权评级
IP65/IP67
0个相似型号
060-702818000173120拓展信息








哦! 它是空的。