C13T66434010详情
Epson C13T66434010重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyester
RoHS
Compliant
Manufacturer part #
C13T66434010
Content
1pc(s)
Compatible with
EcoTank ET-14000, EcoTank ET-2500, EcoTank ET-2550, EcoTank ET-2600, EcoTank ET-2650, EcoTank ET-4500, EcoTank ET-4550, EcoTank L100, EcoTank L120, EcoTank L1300 ITS, EcoTank L200, EcoTank L210, EcoTank L300, EcoTank L355, EcoTank L550
类型
Original
性别
Receptacle
触点电阻
15 mΩ
绝缘电阻
1 TΩ
C13T66434010拓展信息
Epson
Epson
Epson
Epson
Epson
Epson
Epson
Epson
Epson
Epson








哦! 它是空的。