CFS-206详情
Epson CFS-206重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Cable
Material housing
Metal
Voltage type
DC
Suitable for safety functions
无
Manufacturer Part Number
CFS-206
Manufacturer
Citizen Finedevice Co Ltd
Part Life Cycle Code
活跃
Ihs Manufacturer
CITIZEN FINEDEVICE CO LTD
Risk Rank
5.62
达到SVHC
unknown
CFS-206拓展信息








哦! 它是空的。