HG-8002JA 100.0000M-PCCX ROHS详情
Epson HG-8002JA 100.0000M-PCCX ROHS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
44
Voltage type
AC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
1.5 - 25
Pollution degree
3
Connectable conductor cross section solid-core
1.5 - 35
频率
50 - 60
0个相似型号
HG-8002JA 100.0000M-PCCX ROHS拓展信息








哦! 它是空的。